Vishay Intertechnology, Inc. RES 39K OHM 1W 5% 2512 SMD CRCW251239K0JNTG

Description
RES 39Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 39Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1W 5% 2512 SMD - CRCW251239K0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1W 5% 2512 SMD
CRCW251239K0JNTG
RES 39K OHM 1W 5% 2512 SMD CRCW251239K0JNTG
RES 39Kohm 1W 5% 2512 SMD

RES 39Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251239K0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251239K0JNTG-ND
Chip Resistor - Surface Mount CRCW251239K0JNTG-ND
39 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251239K0JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239K0JNTG
Chip Resistor - Surface Mount CRCW251239K0JNTG
RES SMD 39K OHM 5% 1W 2512

RES SMD 39K OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251239K0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239K0JNTG
Chip Resistor - Surface Mount CRCW251239K0JNTG
RES SMD 39K OHM 5% 1W 2512

RES SMD 39K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251239K0JNTG CRCW251239K0JNTG-ND CRCW251239K0JNTG CRCW251239K0JNTG
Product Name RES 39K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details