Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512390RJNEGHP

Description
390 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512390RJNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512390RJNEGHP-ND
Chip Resistor - Surface Mount CRCW2512390RJNEGHP-ND
390 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 390 OHM 1.5W 5% 2512 SMD - CRCW2512390RJNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1.5W 5% 2512 SMD
CRCW2512390RJNEGHP
RES 390 OHM 1.5W 5% 2512 SMD CRCW2512390RJNEGHP
RES 390ohm 1.5W 5% 2512 SMD

RES 390ohm 1.5W 5% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW2512390RJNEGHP-ND CRCW2512390RJNEGHP
Product Name Chip Resistor - Surface Mount RES 390 OHM 1.5W 5% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details