Vishay Intertechnology, Inc. RES 390 OHM 1W 1% 2512 SMD CRCW2512390RFKTG

Description
RES 390ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 390ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1W 1% 2512 SMD - CRCW2512390RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 1% 2512 SMD
CRCW2512390RFKTG
RES 390 OHM 1W 1% 2512 SMD CRCW2512390RFKTG
RES 390ohm 1W 1% 2512 SMD

RES 390ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512390RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512390RFKTG-ND
Chip Resistor - Surface Mount CRCW2512390RFKTG-ND
390 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 390 1% 100 R67 Rohs Compliant Vishay - 49P4771 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 390 1% 100 R67 Rohs Compliant Vishay
49P4771
Crcw2512 390 1% 100 R67 Rohs Compliant Vishay 49P4771
CRCW2512 390 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 390 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512390RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512390RFKTG
Chip Resistor - Surface Mount CRCW2512390RFKTG
RES SMD 390 OHM 1% 1W 2512

RES SMD 390 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512390RFKTG CRCW2512390RFKTG-ND 49P4771 CRCW2512390RFKTG
Product Name RES 390 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 390 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details