Vishay Intertechnology, Inc. RES 390 OHM 1.5W 1% 2512 SMD CRCW2512390RFKEGHP

Description
RES 390ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 390ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1.5W 1% 2512 SMD - CRCW2512390RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1.5W 1% 2512 SMD
CRCW2512390RFKEGHP
RES 390 OHM 1.5W 1% 2512 SMD CRCW2512390RFKEGHP
RES 390ohm 1.5W 1% 2512 SMD

RES 390ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-390RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390RTR-ND
Chip Resistor - Surface Mount 541-390RTR-ND
390 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390RCT-ND
Chip Resistor - Surface Mount 541-390RCT-ND
390 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390RDKR-ND
Chip Resistor - Surface Mount 541-390RDKR-ND
390 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 390R, 1%, 1.5W, 2512 Rohs Compliant Vishay - 84AH5361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 390R, 1%, 1.5W, 2512 Rohs Compliant Vishay
84AH5361
Res, Aec-Q200, 390R, 1%, 1.5W, 2512 Rohs Compliant Vishay 84AH5361
RES, AEC-Q200, 390R, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 390R, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512390RFKEGHP 541-390RTR-ND 84AH5361
Product Name RES 390 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 390R, 1%, 1.5W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details