Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512390RFKEG

Description
RES SMD 390 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 390 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW2512390RFKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512390RFKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW2512390RFKEGCT-ND
RES SMD 390 OHM 1% 1W 2512

RES SMD 390 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512390RFKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512390RFKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512390RFKEGDKR-ND
RES SMD 390 OHM 1% 1W 2512

RES SMD 390 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512390RFKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512390RFKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW2512390RFKEGTR-ND
390 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 390 OHM 1W 1% 2512 SMD - CRCW2512390RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 1% 2512 SMD
CRCW2512390RFKEG
RES 390 OHM 1W 1% 2512 SMD CRCW2512390RFKEG
RES 390ohm 1W 1% 2512 SMD

RES 390ohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW2512390RFKEGCT-ND CRCW2512390RFKEG
Product Name Chip Resistor - Surface Mount RES 390 OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details