Vishay Intertechnology, Inc. RES 390K OHM 1W 1% 2512 SMD CRCW2512390KFKTG

Description
RES 390Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 390Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1W 1% 2512 SMD - CRCW2512390KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1W 1% 2512 SMD
CRCW2512390KFKTG
RES 390K OHM 1W 1% 2512 SMD CRCW2512390KFKTG
RES 390Kohm 1W 1% 2512 SMD

RES 390Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512390KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512390KFKTG-ND
Chip Resistor - Surface Mount CRCW2512390KFKTG-ND
390 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512390KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512390KFKTG
Chip Resistor - Surface Mount CRCW2512390KFKTG
RES SMD 390K OHM 1% 1W 2512

RES SMD 390K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 390K 1% 100 R67 Rohs Compliant Vishay - 49P4770 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 390K 1% 100 R67 Rohs Compliant Vishay
49P4770
Crcw2512 390K 1% 100 R67 Rohs Compliant Vishay 49P4770
CRCW2512 390K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 390K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512390KFKTG CRCW2512390KFKTG-ND CRCW2512390KFKTG 49P4770
Product Name RES 390K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 390K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 390000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers