Vishay Intertechnology, Inc. RES 38.3K OHM 1W 1% 2512 SMD CRCW251238K3FKTG

Description
RES 38.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 38.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1W 1% 2512 SMD - CRCW251238K3FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1W 1% 2512 SMD
CRCW251238K3FKTG
RES 38.3K OHM 1W 1% 2512 SMD CRCW251238K3FKTG
RES 38.3Kohm 1W 1% 2512 SMD

RES 38.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251238K3FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251238K3FKTG-ND
Chip Resistor - Surface Mount CRCW251238K3FKTG-ND
38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,38.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,38.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6151
Resistor,metal Glaze,38.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6151
Resistor,Metal Glaze,38.3KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,38.3KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251238K3FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251238K3FKTG
Chip Resistor - Surface Mount CRCW251238K3FKTG
RES SMD 38.3K OHM 1% 1W 2512

RES SMD 38.3K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251238K3FKTG CRCW251238K3FKTG-ND 43C6151 CRCW251238K3FKTG
Product Name RES 38.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,38.3Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details