Vishay Intertechnology, Inc. RES 38.3K OHM 1W 1% 2512 SMD CRCW251238K3FKEG

Description
RES 38.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 38.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1W 1% 2512 SMD - CRCW251238K3FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1W 1% 2512 SMD
CRCW251238K3FKEG
RES 38.3K OHM 1W 1% 2512 SMD CRCW251238K3FKEG
RES 38.3Kohm 1W 1% 2512 SMD

RES 38.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-38.3KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KAFTR-ND
Chip Resistor - Surface Mount 541-38.3KAFTR-ND
38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KAFDKR-ND
Chip Resistor - Surface Mount 541-38.3KAFDKR-ND
38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KAFCT-ND
Chip Resistor - Surface Mount 541-38.3KAFCT-ND
38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251238K3FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251238K3FKEG
Chip Resistor - Surface Mount CRCW251238K3FKEG
RES SMD 38.3K OHM 1% 1W 2512

RES SMD 38.3K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW251238K3FKEG 541-38.3KAFTR-ND CRCW251238K3FKEG
Product Name RES 38.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details