Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251237R4FKTH

Description
37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251237R4FKTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251237R4FKTH-ND
Chip Resistor - Surface Mount CRCW251237R4FKTH-ND
37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251237R4FKTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251237R4FKTH
Chip Resistor - Surface Mount CRCW251237R4FKTH
RES SMD 37.4 OHM 1% 1W 2512

RES SMD 37.4 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 37.4 1% 100 R82 Rohs Compliant Vishay - 49P4763 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 37.4 1% 100 R82 Rohs Compliant Vishay
49P4763
Crcw2512 37.4 1% 100 R82 Rohs Compliant Vishay 49P4763
CRCW2512 37.4 1% 100 R82 ROHS COMPLIANT: NO

CRCW2512 37.4 1% 100 R82 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251237R4FKTH-ND CRCW251237R4FKTH 49P4763
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 37.4 1% 100 R82 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details