Vishay Intertechnology, Inc. SMD 37.4 OHM 1W Resistor CRCW251237R4FKTG

Description
RES SMD 37.4 OHM 1% 1W 2512 Product overview: CRCW251237R4FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251237R4FKTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 37.4 OHM 1% 1W 2512 Product overview: CRCW251237R4FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251237R4FKTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 37.4 OHM 1W Resistor - 52-CRCW251237R4FKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 37.4 OHM 1W Resistor
52-CRCW251237R4FKTG
SMD 37.4 OHM 1W Resistor 52-CRCW251237R4FKTG
RES SMD 37.4 OHM 1% 1W 2512 Product overview: CRCW251237R4FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251237R4FKTG can be used for catalog matching and distributor lookup.

RES SMD 37.4 OHM 1% 1W 2512 Product overview: CRCW251237R4FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251237R4FKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 37.4 OHM 1W 1% 2512 SMD - CRCW251237R4FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% 2512 SMD
CRCW251237R4FKTG
RES 37.4 OHM 1W 1% 2512 SMD CRCW251237R4FKTG
RES 37.4ohm 1W 1% 2512 SMD

RES 37.4ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251237R4FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251237R4FKTG-ND
Chip Resistor - Surface Mount CRCW251237R4FKTG-ND
37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 37.4 1% 100 R67 Rohs Compliant Vishay - 49P4762 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 37.4 1% 100 R67 Rohs Compliant Vishay
49P4762
Crcw2512 37.4 1% 100 R67 Rohs Compliant Vishay 49P4762
CRCW2512 37.4 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 37.4 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251237R4FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251237R4FKTG
Chip Resistor - Surface Mount CRCW251237R4FKTG
RES SMD 37.4 OHM 1% 1W 2512

RES SMD 37.4 OHM 1% 1W 2512

Supplier's Site Datasheet
RES SMD 37.4 OHM 1% 1W 2512 - 873-CRCW251237R4FKTG - Utmel Electronic Limited
Hong Kong, China
RES SMD 37.4 OHM 1% 1W 2512
873-CRCW251237R4FKTG
RES SMD 37.4 OHM 1% 1W 2512 873-CRCW251237R4FKTG
RES SMD 37.4 OHM 1% 1W 2512

RES SMD 37.4 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW251237R4FKTG CRCW251237R4FKTG CRCW251237R4FKTG-ND 49P4762 CRCW251237R4FKTG 873-CRCW251237R4FKTG
Product Name SMD 37.4 OHM 1W Resistor RES 37.4 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 37.4 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount RES SMD 37.4 OHM 1% 1W 2512
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD) 2512
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details