Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251237R4FKEGHP

Description
37.4 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-37.4RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4RTR-ND
Chip Resistor - Surface Mount 541-37.4RTR-ND
37.4 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 37.4 OHM 1.5W 1% 2512 SMD - CRCW251237R4FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1.5W 1% 2512 SMD
CRCW251237R4FKEGHP
RES 37.4 OHM 1.5W 1% 2512 SMD CRCW251237R4FKEGHP
RES 37.4ohm 1.5W 1% 2512 SMD

RES 37.4ohm 1.5W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-37.4RTR-ND CRCW251237R4FKEGHP
Product Name Chip Resistor - Surface Mount RES 37.4 OHM 1.5W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers