37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
37.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 37.4ohm 1W 1% 2512 SMD
RES SMD 37.4 OHM 1% 1W 2512
RES SMD 37.4 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-37.4AFDKR-ND | CRCW251237R4FKEG | CRCW251237R4FKEG | CRCW251237R4FKEG |
| Product Name | Chip Resistor - Surface Mount | RES 37.4 OHM 1W 1% 2512 SMD | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 (6432 Metric) | |
| Resistance Range | 37.4 ohms | 37.4 ohms | 37.4 ohms | 37.4 ohms |