2512,37.4K,1%,T/R,Ro
37.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW251237K4FKEG | CRCW251237K4FKEG-ND |
| Product Name | 2512,37.4K,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 |
| Tolerance | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |