Vishay Intertechnology, Inc. RES 374 OHM 1W 1% 2512 SMD CRCW2512374RFKTG

Description
RES 374ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 374ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1W 1% 2512 SMD - CRCW2512374RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1W 1% 2512 SMD
CRCW2512374RFKTG
RES 374 OHM 1W 1% 2512 SMD CRCW2512374RFKTG
RES 374ohm 1W 1% 2512 SMD

RES 374ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512374RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512374RFKTG-ND
Chip Resistor - Surface Mount CRCW2512374RFKTG-ND
374 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512374RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512374RFKTG
Chip Resistor - Surface Mount CRCW2512374RFKTG
RES SMD 374 OHM 1% 1W 2512

RES SMD 374 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512374RFKTG CRCW2512374RFKTG-ND CRCW2512374RFKTG
Product Name RES 374 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073908P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 8.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details