Vishay Intertechnology, Inc. RES 36.0 OHM 1W 1% 2512 SMD CRCW251236R0FKTG

Description
RES 36.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1W 1% 2512 SMD - CRCW251236R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1W 1% 2512 SMD
CRCW251236R0FKTG
RES 36.0 OHM 1W 1% 2512 SMD CRCW251236R0FKTG
RES 36.0ohm 1W 1% 2512 SMD

RES 36.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251236R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251236R0FKTG-ND
Chip Resistor - Surface Mount CRCW251236R0FKTG-ND
36 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251236R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251236R0FKTG
Chip Resistor - Surface Mount CRCW251236R0FKTG
RES SMD 36 OHM 1% 1W 2512

RES SMD 36 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251236R0FKTG CRCW251236R0FKTG-ND CRCW251236R0FKTG
Product Name RES 36.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details