Vishay Intertechnology, Inc. RES 36.0 OHM 1.5W 1% 2512 SMD CRCW251236R0FKEGHP

Description
RES 36.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1.5W 1% 2512 SMD - CRCW251236R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1.5W 1% 2512 SMD
CRCW251236R0FKEGHP
RES 36.0 OHM 1.5W 1% 2512 SMD CRCW251236R0FKEGHP
RES 36.0ohm 1.5W 1% 2512 SMD

RES 36.0ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251236R0FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251236R0FKEGHP-ND
Chip Resistor - Surface Mount CRCW251236R0FKEGHP-ND
36 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251236R0FKEGHP CRCW251236R0FKEGHP-ND
Product Name RES 36.0 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers