Vishay Precision Group RES 36K OHM 1W 5% 2512 SMD CRCW251236K0JNEG

Description
RES 36Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 36Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 1W 5% 2512 SMD - CRCW251236K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1W 5% 2512 SMD
CRCW251236K0JNEG
RES 36K OHM 1W 5% 2512 SMD CRCW251236K0JNEG
RES 36Kohm 1W 5% 2512 SMD

RES 36Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-36KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36KXCT-ND
Chip Resistor - Surface Mount 541-36KXCT-ND
36 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36KXTR-ND
Chip Resistor - Surface Mount 541-36KXTR-ND
36 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36KXDKR-ND
Chip Resistor - Surface Mount 541-36KXDKR-ND
36 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251236K0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251236K0JNEG
Chip Resistor - Surface Mount CRCW251236K0JNEG
RES SMD 36K OHM 5% 1W 2512

RES SMD 36K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 200 36K 5% E67 E3 Rohs Compliant Vishay - 47P5196 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 36K 5% E67 E3 Rohs Compliant Vishay
47P5196
Crcw2512 200 36K 5% E67 E3 Rohs Compliant Vishay 47P5196
CRCW2512 200 36K 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 36K 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251236K0JNEG 541-36KXCT-ND CRCW251236K0JNEG 47P5196
Product Name RES 36K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 200 36K 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 36000 ohms 36000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details