Vishay Precision Group Chip Resistor - Surface Mount CRCW2512365RFKEG

Description
365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-365AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365AFDKR-ND
Chip Resistor - Surface Mount 541-365AFDKR-ND
365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365AFTR-ND
Chip Resistor - Surface Mount 541-365AFTR-ND
365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365AFCT-ND
Chip Resistor - Surface Mount 541-365AFCT-ND
365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 365 OHM 1W 1% 2512 SMD - CRCW2512365RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% 2512 SMD
CRCW2512365RFKEG
RES 365 OHM 1W 1% 2512 SMD CRCW2512365RFKEG
RES 365ohm 1W 1% 2512 SMD

RES 365ohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 365R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4106
Res, Thick Film, 365R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4106
RES, THICK FILM, 365R, 1%, 1W, 2512, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 365R, 1%, 1W, 2512, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-365AFDKR-ND CRCW2512365RFKEG 42K4106
Product Name Chip Resistor - Surface Mount RES 365 OHM 1W 1% 2512 SMD Res, Thick Film, 365R, 1%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details