Vishay Intertechnology, Inc. RES 365K OHM 1W 1% 2512 SMD CRCW2512365KFKEG

Description
RES 365Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 365Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1W 1% 2512 SMD - CRCW2512365KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1W 1% 2512 SMD
CRCW2512365KFKEG
RES 365K OHM 1W 1% 2512 SMD CRCW2512365KFKEG
RES 365Kohm 1W 1% 2512 SMD

RES 365Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-365KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KAFCT-ND
Chip Resistor - Surface Mount 541-365KAFCT-ND
365 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KAFDKR-ND
Chip Resistor - Surface Mount 541-365KAFDKR-ND
365 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KAFTR-ND
Chip Resistor - Surface Mount 541-365KAFTR-ND
365 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512365KFKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2512365KFKEG
Resistors - Chip Resistor - Surface Mount CRCW2512365KFKEG
RES SMD 365K OHM 1% 1W 2512

RES SMD 365K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512365KFKEG 541-365KAFCT-ND CRCW2512365KFKEG
Product Name RES 365K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 365000 ohms 365000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details