Vishay Precision Group 2512,360,5%,T/R,HAZMAT CRCW2512360RJNEG

Description
2512,360,5%,T/R,HAZM AT
Request a Quote Datasheet
Description
2512,360,5%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,360,5%,T/R,HAZMAT - CRCW2512360RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,360,5%,T/R,HAZMAT
CRCW2512360RJNEG
2512,360,5%,T/R,HAZMAT CRCW2512360RJNEG
2512,360,5%,T/R,HAZM AT

2512,360,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-360XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360XTR-ND
Chip Resistor - Surface Mount 541-360XTR-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360XCT-ND
Chip Resistor - Surface Mount 541-360XCT-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360XDKR-ND
Chip Resistor - Surface Mount 541-360XDKR-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512360RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512360RJNEG
SMD 1W 500V Resistor 52-CRCW2512360RJNEG
Thick Film Resistor 1W 360R 5% 500V 2512 SMD Product overview: CRCW2512360RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512360RJNEG can be used for catalog matching and distributor lookup.

Thick Film Resistor 1W 360R 5% 500V 2512 SMD Product overview: CRCW2512360RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512360RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512360RJNEG
867236-CRCW2512360RJNEG
Chip Resistor - Surface Mount - CRCW2512360RJNEG 867236-CRCW2512360RJNEG
Manufacturer: Vishay Win Source Part Number: 867236-CRCW2512360RJ NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-360XTR, 541-360XCT, 541-360XDKR, CRCW2512 200 360R 5% E67 E3

Manufacturer: Vishay
Win Source Part Number: 867236-CRCW2512360RJNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-360XTR, 541-360XCT, 541-360XDKR, CRCW2512 200 360R 5% E67 E3

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512360RJNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512360RJNEG
Resistors - Chip Resistor - Surface Mount CRCW2512360RJNEG
RES SMD 360 OHM 5% 1W 2512

RES SMD 360 OHM 5% 1W 2512

Supplier's Site
Res, Thick Film, 360R, 5%, 0.5W, 2512; Resistance Vishay - 51P1299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 5%, 0.5W, 2512; Resistance Vishay
51P1299
Res, Thick Film, 360R, 5%, 0.5W, 2512; Resistance Vishay 51P1299
RES, THICK FILM, 360R, 5%, 0.5W, 2512; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 360R, 5%, 0.5W, 2512; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 360R, 1W, 2512; Resistance Vishay - 43C6146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 360R, 1W, 2512; Resistance Vishay
43C6146
Res, Aec-Q200, Thick Film, 360R, 1W, 2512; Resistance Vishay 43C6146
RES, AEC-Q200, THICK FILM, 360R, 1W, 2512; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 360R, 1W, 2512; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512360RJNEG 541-360XTR-ND 52-CRCW2512360RJNEG 867236-CRCW2512360RJNEG CRCW2512360RJNEG 51P1299
Product Name 2512,360,5%,T/R,HAZMAT Chip Resistor - Surface Mount SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW2512360RJNEG Resistors - Chip Resistor - Surface Mount Res, Thick Film, 360R, 5%, 0.5W, 2512; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details