RES 360Kohm 1W 5% 2512 SMD
360 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 360K OHM 5% 1W 2512
Resistor,Metal Glaze,360KOhms,500WV
RES SMD 360K OHM 5% 1W 2512
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW2512360KJNTG | CRCW2512360KJNTG-ND | CRCW2512360KJNTG | 43C6145 | CRCW2512360KJNTG |
| Product Name | RES 360K OHM 1W 5% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,360Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 360000 ohms | 360000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |