Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512360KFKTG

Description
360 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512360KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512360KFKTG-ND
Chip Resistor - Surface Mount CRCW2512360KFKTG-ND
360 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 360K OHM 1W 1% 2512 SMD - CRCW2512360KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1W 1% 2512 SMD
CRCW2512360KFKTG
RES 360K OHM 1W 1% 2512 SMD CRCW2512360KFKTG
RES 360Kohm 1W 1% 2512 SMD

RES 360Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 360K 1% 100 R67 Rohs Compliant Vishay - 49P4759 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 360K 1% 100 R67 Rohs Compliant Vishay
49P4759
Crcw2512 360K 1% 100 R67 Rohs Compliant Vishay 49P4759
CRCW2512 360K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 360K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512360KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512360KFKTG
Chip Resistor - Surface Mount CRCW2512360KFKTG
RES SMD 360K OHM 1% 1W 2512

RES SMD 360K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512360KFKTG-ND CRCW2512360KFKTG 49P4759 CRCW2512360KFKTG
Product Name Chip Resistor - Surface Mount RES 360K OHM 1W 1% 2512 SMD Crcw2512 360K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details