Vishay Intertechnology, Inc. RES 360K OHM 1W 1% 2512 SMD CRCW2512360KFKEG

Description
RES 360Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1W 1% 2512 SMD - CRCW2512360KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1W 1% 2512 SMD
CRCW2512360KFKEG
RES 360K OHM 1W 1% 2512 SMD CRCW2512360KFKEG
RES 360Kohm 1W 1% 2512 SMD

RES 360Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512360KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512360KFKEG-ND
Chip Resistor - Surface Mount CRCW2512360KFKEG-ND
360 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 360K 1% E67 E3 Rohs Compliant Vishay - 47P5198 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 360K 1% E67 E3 Rohs Compliant Vishay
47P5198
Crcw2512 100 360K 1% E67 E3 Rohs Compliant Vishay 47P5198
CRCW2512 100 360K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 360K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512360KFKEG CRCW2512360KFKEG-ND 47P5198
Product Name RES 360K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 360K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 360000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details