Vishay Intertechnology, Inc. 2512,357,1%,T/R,RoHS Compliant CRCW2512357RFKEG

Description
2512,357,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,357,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,357,1%,T/R,RoHS Compliant - CRCW2512357RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,357,1%,T/R,RoHS Compliant
CRCW2512357RFKEG
2512,357,1%,T/R,RoHS Compliant CRCW2512357RFKEG
2512,357,1%,T/R,RoHS Compliant

2512,357,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512357RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512357RFKEG-ND
Chip Resistor - Surface Mount CRCW2512357RFKEG-ND
357 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512357RFKEG CRCW2512357RFKEG-ND
Product Name 2512,357,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers