Vishay Intertechnology, Inc. RES 34.8 OHM 1W 1% 2512 SMD CRCW251234R8FKTG

Description
RES 34.8ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 34.8ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1W 1% 2512 SMD - CRCW251234R8FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% 2512 SMD
CRCW251234R8FKTG
RES 34.8 OHM 1W 1% 2512 SMD CRCW251234R8FKTG
RES 34.8ohm 1W 1% 2512 SMD

RES 34.8ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251234R8FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251234R8FKTG-ND
Chip Resistor - Surface Mount CRCW251234R8FKTG-ND
34.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 34.8 1% 100 R67 Rohs Compliant Vishay - 49P4753 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 34.8 1% 100 R67 Rohs Compliant Vishay
49P4753
Crcw2512 34.8 1% 100 R67 Rohs Compliant Vishay 49P4753
CRCW2512 34.8 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 34.8 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251234R8FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251234R8FKTG
Chip Resistor - Surface Mount CRCW251234R8FKTG
RES SMD 34.8 OHM 1% 1W 2512

RES SMD 34.8 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251234R8FKTG CRCW251234R8FKTG-ND 49P4753 CRCW251234R8FKTG
Product Name RES 34.8 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 34.8 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details