Vishay Precision Group RES 33.2 OHM 1W 1% 2512 SMD CRCW251233R2FKEG

Description
RES 33.2ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 33.2ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1W 1% 2512 SMD - CRCW251233R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% 2512 SMD
CRCW251233R2FKEG
RES 33.2 OHM 1W 1% 2512 SMD CRCW251233R2FKEG
RES 33.2ohm 1W 1% 2512 SMD

RES 33.2ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-33.2AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2AFTR-ND
Chip Resistor - Surface Mount 541-33.2AFTR-ND
33.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2AFDKR-ND
Chip Resistor - Surface Mount 541-33.2AFDKR-ND
33.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2AFCT-ND
Chip Resistor - Surface Mount 541-33.2AFCT-ND
33.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 1W, 2512, Reel; Resistance Vishay
42K4104
Res, Thick Film, 33R2, 1%, 1W, 2512, Reel; Resistance Vishay 42K4104
RES, THICK FILM, 33R2, 1%, 1W, 2512, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 1W, 2512, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R2, 1%, 1W, 2512; Resistance Vishay - 53K3969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 1W, 2512; Resistance Vishay
53K3969
Res, Thick Film, 33R2, 1%, 1W, 2512; Resistance Vishay 53K3969
RES, THICK FILM, 33R2, 1%, 1W, 2512; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 1W, 2512; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251233R2FKEG 541-33.2AFTR-ND 42K4104 53K3969
Product Name RES 33.2 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 33R2, 1%, 1W, 2512, Reel; Resistance Vishay Res, Thick Film, 33R2, 1%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details