Vishay Intertechnology, Inc. RES 33.0K OHM 1W 1% 2512 SMD CRCW251233K0FKTG

Description
RES 33.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 33.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1W 1% 2512 SMD - CRCW251233K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1W 1% 2512 SMD
CRCW251233K0FKTG
RES 33.0K OHM 1W 1% 2512 SMD CRCW251233K0FKTG
RES 33.0Kohm 1W 1% 2512 SMD

RES 33.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251233K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251233K0FKTG-ND
Chip Resistor - Surface Mount CRCW251233K0FKTG-ND
33 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251233K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251233K0FKTG
Chip Resistor - Surface Mount CRCW251233K0FKTG
RES SMD 33K OHM 1% 1W 2512

RES SMD 33K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251233K0FKTG CRCW251233K0FKTG-ND CRCW251233K0FKTG
Product Name RES 33.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details