Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512332RFKTG

Description
332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512332RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512332RFKTG-ND
Chip Resistor - Surface Mount CRCW2512332RFKTG-ND
332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 332ohms 1% - CRCW2512332RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 332ohms 1%
CRCW2512332RFKTG
Thick Film Resistors - SMD 1watt 332ohms 1% CRCW2512332RFKTG
Thick Film Resistors - SMD 1watt 332ohms 1%

Thick Film Resistors - SMD 1watt 332ohms 1%

Supplier's Site
Resistor, Thick Film Chip, 332 Ohm, 1W, 1%; Resistance Vishay - 43C6136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 332 Ohm, 1W, 1%; Resistance Vishay
43C6136
Resistor, Thick Film Chip, 332 Ohm, 1W, 1%; Resistance Vishay 43C6136
RESISTOR, THICK FILM CHIP, 332 OHM, 1W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: No

RESISTOR, THICK FILM CHIP, 332 OHM, 1W, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512332RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512332RFKTG
Chip Resistor - Surface Mount CRCW2512332RFKTG
RES SMD 332 OHM 1% 1W 2512

RES SMD 332 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512332RFKTG-ND CRCW2512332RFKTG 43C6136 CRCW2512332RFKTG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 332ohms 1% Resistor, Thick Film Chip, 332 Ohm, 1W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details