Manufacturer: Vishay
Win Source Part Number: 916013-CRCW2512332RF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-332AFCT, 541-332AFTR, 541-332AFDKR, CRCW2512 100 332R 1% E67 E3
332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
332 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
332 Ohm 1% 1W 2512 SMD Chip Resistor Product overview: CRCW2512332RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512332RFKEG can be used for catalog matching and distributor lookup.
RES, THICK FILM, 332R, 1%, 1W, 2512, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 916013-CRCW2512332RFKEG | 541-332AFTR-ND | CRCW2512332RFKEG | 52-CRCW2512332RFKEG | 53K3970 |
| Product Name | Chip Resistor - Surface Mount - CRCW2512332RFKEG | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance:+/- 1%; Power Rating:... | SMD 332 Ohm 1W Resistor | Res, Thick Film, 332R, 1%, 1W, 2512, Reel; Resistance Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |