Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512330RJNTH

Description
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512330RJNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512330RJNTH-ND
Chip Resistor - Surface Mount CRCW2512330RJNTH-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512330RJNTH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330RJNTH
Chip Resistor - Surface Mount CRCW2512330RJNTH
RES SMD 330 OHM 5% 1W 2512

RES SMD 330 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 330 5% 200 R82 Rohs Compliant Vishay - 49P4752 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 330 5% 200 R82 Rohs Compliant Vishay
49P4752
Crcw2512 330 5% 200 R82 Rohs Compliant Vishay 49P4752
CRCW2512 330 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 330 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512330RJNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330RJNTH
Chip Resistor - Surface Mount CRCW2512330RJNTH
RES SMD 330 OHM 5% 1W 2512

RES SMD 330 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512330RJNTH-ND CRCW2512330RJNTH 49P4752 CRCW2512330RJNTH
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 330 5% 200 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details