Vishay Precision Group RES 330 OHM 1W 5% 2512 SMD CRCW2512330RJNEG

Description
RES 330ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 330ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 5% 2512 SMD - CRCW2512330RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 5% 2512 SMD
CRCW2512330RJNEG
RES 330 OHM 1W 5% 2512 SMD CRCW2512330RJNEG
RES 330ohm 1W 5% 2512 SMD

RES 330ohm 1W 5% 2512 SMD

Supplier's Site
SMD 330 Ohm 1W Resistor - 52-CRCW2512330RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 1W Resistor
52-CRCW2512330RJNEG
SMD 330 Ohm 1W Resistor 52-CRCW2512330RJNEG
330 Ohm 1W 5% Thick Film Resistor, 2512 SMD Product overview: CRCW2512330RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512330RJNEG can be used for catalog matching and distributor lookup.

330 Ohm 1W 5% Thick Film Resistor, 2512 SMD Product overview: CRCW2512330RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512330RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-330XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330XTR-ND
Chip Resistor - Surface Mount 541-330XTR-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330XCT-ND
Chip Resistor - Surface Mount 541-330XCT-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330XDKR-ND
Chip Resistor - Surface Mount 541-330XDKR-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 330 OHM 5% 1W 2512 - 873-CRCW2512330RJNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 5% 1W 2512
873-CRCW2512330RJNEG
RES SMD 330 OHM 5% 1W 2512 873-CRCW2512330RJNEG
RES SMD 330 OHM 5% 1W 2512

RES SMD 330 OHM 5% 1W 2512

Supplier's Site
Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Vishay - 43C6134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Vishay
43C6134
Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Vishay 43C6134
RES, THICK FILM, 330R, 5%, 1W, 2512, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 1W, 2512, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 5%, 1W, 2512; Resistance Vishay - 59M7111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 1W, 2512; Resistance Vishay
59M7111
Res, Thick Film, 330R, 5%, 1W, 2512; Resistance Vishay 59M7111
RES, THICK FILM, 330R, 5%, 1W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 1W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512330RJNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330RJNEG
Chip Resistor - Surface Mount CRCW2512330RJNEG
RES SMD 330 OHM 5% 1W 2512

RES SMD 330 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512330RJNEG 52-CRCW2512330RJNEG 541-330XTR-ND 873-CRCW2512330RJNEG 43C6134 CRCW2512330RJNEG
Product Name RES 330 OHM 1W 5% 2512 SMD SMD 330 Ohm 1W Resistor Chip Resistor - Surface Mount RES SMD 330 OHM 5% 1W 2512 Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; Surface Mount 2512; 2512 [6432 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details