Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512330KJNTH

Description
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512330KJNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512330KJNTH-ND
Chip Resistor - Surface Mount CRCW2512330KJNTH-ND
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 330K 5% 200 R82 Rohs Compliant Vishay - 49P4750 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 330K 5% 200 R82 Rohs Compliant Vishay
49P4750
Crcw2512 330K 5% 200 R82 Rohs Compliant Vishay 49P4750
CRCW2512 330K 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 330K 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512330KJNTH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330KJNTH
Chip Resistor - Surface Mount CRCW2512330KJNTH
RES SMD 330K OHM 5% 1W 2512

RES SMD 330K OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512330KJNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330KJNTH
Chip Resistor - Surface Mount CRCW2512330KJNTH
RES SMD 330K OHM 5% 1W 2512

RES SMD 330K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512330KJNTH-ND 49P4750 CRCW2512330KJNTH CRCW2512330KJNTH
Product Name Chip Resistor - Surface Mount Crcw2512 330K 5% 200 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data