Vishay Precision Group Chip Resistor - Surface Mount - CRCW2512330KJNEG CRCW2512330KJNEG

Description
Manufacturer: Vishay Dale Win Source Part Number: 802648-CRCW2512330KJ NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 802648-CRCW2512330KJ NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512330KJNEG
802648-CRCW2512330KJNEG
Chip Resistor - Surface Mount - CRCW2512330KJNEG 802648-CRCW2512330KJNEG
Manufacturer: Vishay Dale Win Source Part Number: 802648-CRCW2512330KJ NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 802648-CRCW2512330KJNEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 1W 500V Resistor - 52-CRCW2512330KJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512330KJNEG
SMD 1W 500V Resistor 52-CRCW2512330KJNEG
330kR 5% 1W 500V 2512 SMD Resistor Product overview: CRCW2512330KJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512330KJNEG can be used for catalog matching and distributor lookup.

330kR 5% 1W 500V 2512 SMD Resistor Product overview: CRCW2512330KJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512330KJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1watt 330Kohms 5% - CRCW2512330KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 330Kohms 5%
CRCW2512330KJNEG
Thick Film Resistors - SMD 1watt 330Kohms 5% CRCW2512330KJNEG
Thick Film Resistors - SMD 1watt 330Kohms 5%

Thick Film Resistors - SMD 1watt 330Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-330KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KXTR-ND
Chip Resistor - Surface Mount 541-330KXTR-ND
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KXDKR-ND
Chip Resistor - Surface Mount 541-330KXDKR-ND
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KXCT-ND
Chip Resistor - Surface Mount 541-330KXCT-ND
330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film Chip, 33Kohm, 1W, 5%; Resistance Vishay - 51P1286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 33Kohm, 1W, 5%; Resistance Vishay
51P1286
Resistor, Thick Film Chip, 33Kohm, 1W, 5%; Resistance Vishay 51P1286
RESISTOR, THICK FILM CHIP, 33KOHM, 1W, 5%; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 33KOHM, 1W, 5%; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 330K, 1W, 2512; Resistance Vishay - 43C6132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 330K, 1W, 2512; Resistance Vishay
43C6132
Res, Aec-Q200, Thick Film, 330K, 1W, 2512; Resistance Vishay 43C6132
RES, AEC-Q200, THICK FILM, 330K, 1W, 2512; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 330K, 1W, 2512; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 802648-CRCW2512330KJNEG 52-CRCW2512330KJNEG CRCW2512330KJNEG 541-330KXTR-ND 51P1286
Product Name Chip Resistor - Surface Mount - CRCW2512330KJNEG SMD 1W 500V Resistor Thick Film Resistors - SMD 1watt 330Kohms 5% Chip Resistor - Surface Mount Resistor, Thick Film Chip, 33Kohm, 1W, 5%; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers