Vishay Intertechnology, Inc. RES 32.4K OHM 1W 1% 2512 SMD CRCW251232K4FKTG

Description
RES 32.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 32.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1W 1% 2512 SMD - CRCW251232K4FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1W 1% 2512 SMD
CRCW251232K4FKTG
RES 32.4K OHM 1W 1% 2512 SMD CRCW251232K4FKTG
RES 32.4Kohm 1W 1% 2512 SMD

RES 32.4Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251232K4FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251232K4FKTG-ND
Chip Resistor - Surface Mount CRCW251232K4FKTG-ND
32.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 32.4K 1% 100 R67 Rohs Compliant Vishay - 49P4742 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 32.4K 1% 100 R67 Rohs Compliant Vishay
49P4742
Crcw2512 32.4K 1% 100 R67 Rohs Compliant Vishay 49P4742
CRCW2512 32.4K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 32.4K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251232K4FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251232K4FKTG
Chip Resistor - Surface Mount CRCW251232K4FKTG
RES SMD 32.4K OHM 1% 1W 2512

RES SMD 32.4K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251232K4FKTG CRCW251232K4FKTG-ND 49P4742 CRCW251232K4FKTG
Product Name RES 32.4K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 32.4K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers