Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512324RFKTG

Description
324 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
324 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW2512324RFKTG is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 324 ohms with a tolerance of ±1%. It is designed for applications requiring high reliability and stability, making it suitable for military and industrial environments. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. Its temperature coefficient is ±100 ppm/K, and it can function within an operating temperature range of -55 °C to +155 °C. The resistor is packaged in a 2512 size format, with a mass of approximately 40.5 mg. This component is AEC-Q200 qualified, ensuring its performance under various environmental conditions.

Datasheet Summary
Powered by GS/AI

The CRCW2512324RFKTG is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 324 ohms with a tolerance of ±1%. It is designed for applications requiring high reliability and stability, making it suitable for military and industrial environments. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. Its temperature coefficient is ±100 ppm/K, and it can function within an operating temperature range of -55 °C to +155 °C. The resistor is packaged in a 2512 size format, with a mass of approximately 40.5 mg. This component is AEC-Q200 qualified, ensuring its performance under various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512324RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512324RFKTG-ND
Chip Resistor - Surface Mount CRCW2512324RFKTG-ND
324 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 324 OHM 1W 1% 2512 SMD - CRCW2512324RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% 2512 SMD
CRCW2512324RFKTG
RES 324 OHM 1W 1% 2512 SMD CRCW2512324RFKTG
RES 324ohm 1W 1% 2512 SMD

RES 324ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512324RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512324RFKTG
Chip Resistor - Surface Mount CRCW2512324RFKTG
RES SMD 324 OHM 1% 1W 2512

RES SMD 324 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,324Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,324Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6130
Resistor,metal Glaze,324Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6130
Resistor,Metal Glaze,324Ohms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,324Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512324RFKTG-ND CRCW2512324RFKTG CRCW2512324RFKTG 43C6130
Product Name Chip Resistor - Surface Mount RES 324 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,324Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details