Vishay Precision Group RES 324 OHM 1W 1% 2512 SMD CRCW2512324RFKEG

Description
RES 324ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 324ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1W 1% 2512 SMD - CRCW2512324RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% 2512 SMD
CRCW2512324RFKEG
RES 324 OHM 1W 1% 2512 SMD CRCW2512324RFKEG
RES 324ohm 1W 1% 2512 SMD

RES 324ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512324RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512324RFKEG-ND
Chip Resistor - Surface Mount CRCW2512324RFKEG-ND
324 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 324R 1% E67 E3 Rohs Compliant Vishay - 47P5184 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 324R 1% E67 E3 Rohs Compliant Vishay
47P5184
Crcw2512 100 324R 1% E67 E3 Rohs Compliant Vishay 47P5184
CRCW2512 100 324R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 324R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512324RFKEG CRCW2512324RFKEG-ND 47P5184
Product Name RES 324 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 324R 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details