Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512316RFKTG

Description
316 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
316 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512316RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512316RFKTG-ND
Chip Resistor - Surface Mount CRCW2512316RFKTG-ND
316 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 316 OHM 1W 1% 2512 SMD - CRCW2512316RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% 2512 SMD
CRCW2512316RFKTG
RES 316 OHM 1W 1% 2512 SMD CRCW2512316RFKTG
RES 316ohm 1W 1% 2512 SMD

RES 316ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512316RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512316RFKTG
Chip Resistor - Surface Mount CRCW2512316RFKTG
RES SMD 316 OHM 1% 1W 2512

RES SMD 316 OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512316RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512316RFKTG
Chip Resistor - Surface Mount CRCW2512316RFKTG
RES SMD 316 OHM 1% 1W 2512

RES SMD 316 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 316 1% 100 R67 Rohs Compliant Vishay - 49P4741 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 316 1% 100 R67 Rohs Compliant Vishay
49P4741
Crcw2512 316 1% 100 R67 Rohs Compliant Vishay 49P4741
CRCW2512 316 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 316 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512316RFKTG-ND CRCW2512316RFKTG CRCW2512316RFKTG CRCW2512316RFKTG 49P4741
Product Name Chip Resistor - Surface Mount RES 316 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 316 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers