30.1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
30.1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
30.1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
SMD Resistor 30.1R 1% 1.5W 2512 AEC-Q200 Product overview: CRCW251230R1FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251230R1FKEGH
Thick Film Resistors - SMD 1.5watts 30.1ohms 1% 100ppm High Power Learn More
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-30.1RTR-ND | 52-CRCW251230R1FKEGHP | CRCW251230R1FKEGHP |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 1.5W Resistor | Thick Film Resistors - SMD 1.5watts 30.1ohms 1% 100ppm High Power Learn More |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 30.1 ohms | 30.1 ohms | 30.1 ohms |