Vishay Precision Group RES 30.1 OHM 1W 1% 2512 SMD CRCW251230R1FKEG

Description
RES 30.1ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 30.1ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1W 1% 2512 SMD - CRCW251230R1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% 2512 SMD
CRCW251230R1FKEG
RES 30.1 OHM 1W 1% 2512 SMD CRCW251230R1FKEG
RES 30.1ohm 1W 1% 2512 SMD

RES 30.1ohm 1W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251230R1FKEG
771772-CRCW251230R1FKEG
Chip Resistor - Surface Mount - CRCW251230R1FKEG 771772-CRCW251230R1FKEG
Manufacturer: Vishay Dale Win Source Part Number: 771772-CRCW251230R1F KEG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 30.1 Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): ERJ1TNF30R1U; RMCF2512FT30R1; M55342K09B30D1R; HTCR2512F-30R1FT18; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771772-CRCW251230R1FKEG
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 30.1
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): ERJ1TNF30R1U; RMCF2512FT30R1; M55342K09B30D1R; HTCR2512F-30R1FT18;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1AFCT-ND
Chip Resistor - Surface Mount 541-30.1AFCT-ND
30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1AFTR-ND
Chip Resistor - Surface Mount 541-30.1AFTR-ND
30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1AFDKR-ND
Chip Resistor - Surface Mount 541-30.1AFDKR-ND
30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW251230R1FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251230R1FKEG
SMD 1W 500V Resistor 52-CRCW251230R1FKEG
Thick Film Resistor 1W 30.1R 1% 500V 2512 SMD Product overview: CRCW251230R1FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251230R1FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistor 1W 30.1R 1% 500V 2512 SMD Product overview: CRCW251230R1FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251230R1FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30R1, 1%, 1W, 2512; Resistance Vishay - 89M6944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 1W, 2512; Resistance Vishay
89M6944
Res, Thick Film, 30R1, 1%, 1W, 2512; Resistance Vishay 89M6944
RES, THICK FILM, 30R1, 1%, 1W, 2512; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 30R1, 1%, 1W, 2512; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R1, 1%, 1W, 2512, Reel; Resistance Vishay - 43C6121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 1W, 2512, Reel; Resistance Vishay
43C6121
Res, Thick Film, 30R1, 1%, 1W, 2512, Reel; Resistance Vishay 43C6121
RES, THICK FILM, 30R1, 1%, 1W, 2512, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 30R1, 1%, 1W, 2512, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW251230R1FKEG 771772-CRCW251230R1FKEG 541-30.1AFCT-ND 52-CRCW251230R1FKEG 89M6944 43C6121
Product Name RES 30.1 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW251230R1FKEG Chip Resistor - Surface Mount SMD 1W 500V Resistor Res, Thick Film, 30R1, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 30R1, 1%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details