Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251230R0JNTH

Description
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW251230R0JNTH is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It features a resistance value of 30 ohms with a tolerance of ±5%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is rated for a power dissipation of 1 W, making it suitable for various electronic applications, particularly in military and industrial sectors. The resistor exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/K, ensuring stability under different environmental conditions. The product is packaged in a tape format, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRCW251230R0JNTH is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It features a resistance value of 30 ohms with a tolerance of ±5%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is rated for a power dissipation of 1 W, making it suitable for various electronic applications, particularly in military and industrial sectors. The resistor exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/K, ensuring stability under different environmental conditions. The product is packaged in a tape format, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251230R0JNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251230R0JNTH-ND
Chip Resistor - Surface Mount CRCW251230R0JNTH-ND
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251230R0JNTH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251230R0JNTH
Chip Resistor - Surface Mount CRCW251230R0JNTH
RES SMD 30 OHM 5% 1W 2512

RES SMD 30 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251230R0JNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251230R0JNTH
Chip Resistor - Surface Mount CRCW251230R0JNTH
RES SMD 30 OHM 5% 1W 2512

RES SMD 30 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 30 5% 200 R82 Rohs Compliant Vishay - 49P4732 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 30 5% 200 R82 Rohs Compliant Vishay
49P4732
Crcw2512 30 5% 200 R82 Rohs Compliant Vishay 49P4732
CRCW2512 30 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 30 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CRCW251230R0JNTH-ND CRCW251230R0JNTH CRCW251230R0JNTH 49P4732
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 30 5% 200 R82 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers