Vishay Intertechnology, Inc. RES 30 OHM 1.5W 5% 2512 SMD CRCW251230R0JNEGHP

Description
RES 30ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 30ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1.5W 5% 2512 SMD - CRCW251230R0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1.5W 5% 2512 SMD
CRCW251230R0JNEGHP
RES 30 OHM 1.5W 5% 2512 SMD CRCW251230R0JNEGHP
RES 30ohm 1.5W 5% 2512 SMD

RES 30ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251230R0JNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251230R0JNEGHP-ND
Chip Resistor - Surface Mount CRCW251230R0JNEGHP-ND
30 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251230R0JNEGHP CRCW251230R0JNEGHP-ND
Product Name RES 30 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details