Vishay Precision Group Chip Resistor - Surface Mount CRCW251230R0JNEG

Description
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30XTR-ND
Chip Resistor - Surface Mount 541-30XTR-ND
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30XDKR-ND
Chip Resistor - Surface Mount 541-30XDKR-ND
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30XCT-ND
Chip Resistor - Surface Mount 541-30XCT-ND
30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,30,5%,T/R,RoHS Compliant - CRCW251230R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,30,5%,T/R,RoHS Compliant
CRCW251230R0JNEG
2512,30,5%,T/R,RoHS Compliant CRCW251230R0JNEG
2512,30,5%,T/R,RoHS Compliant

2512,30,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW251230R0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251230R0JNEG
Chip Resistor - Surface Mount CRCW251230R0JNEG
RES SMD 30 OHM 5% 1W 2512

RES SMD 30 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 30R, 5%, 1W, 2512; Resistance Vishay - 89M6943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 5%, 1W, 2512; Resistance Vishay
89M6943
Res, Thick Film, 30R, 5%, 1W, 2512; Resistance Vishay 89M6943
RES, THICK FILM, 30R, 5%, 1W, 2512; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 30R, 5%, 1W, 2512; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 30R, 1W, 2512; Resistance Vishay - 43C6120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 30R, 1W, 2512; Resistance Vishay
43C6120
Res, Aec-Q200, Thick Film, 30R, 1W, 2512; Resistance Vishay 43C6120
RES, AEC-Q200, THICK FILM, 30R, 1W, 2512; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 30R, 1W, 2512; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-30XTR-ND CRCW251230R0JNEG CRCW251230R0JNEG 89M6943 43C6120
Product Name Chip Resistor - Surface Mount 2512,30,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 30R, 5%, 1W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 30R, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details