Vishay Intertechnology, Inc. RES 30.0 OHM 1W 1% 2512 SMD CRCW251230R0FKTG

Description
RES 30.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 30.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0 OHM 1W 1% 2512 SMD - CRCW251230R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1W 1% 2512 SMD
CRCW251230R0FKTG
RES 30.0 OHM 1W 1% 2512 SMD CRCW251230R0FKTG
RES 30.0ohm 1W 1% 2512 SMD

RES 30.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251230R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251230R0FKTG-ND
Chip Resistor - Surface Mount CRCW251230R0FKTG-ND
30 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251230R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251230R0FKTG
Chip Resistor - Surface Mount CRCW251230R0FKTG
RES SMD 30 OHM 1% 1W 2512

RES SMD 30 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251230R0FKTG CRCW251230R0FKTG-ND CRCW251230R0FKTG
Product Name RES 30.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details