Vishay Intertechnology, Inc. SMD 1.5W 30ohm 500V Resistor CRCW251230R0FKEGHP

Description
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 30ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251230R0FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 30ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 30ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251230R0FKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 30ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251230R0FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 30ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 30ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251230R0FKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5W 30ohm 500V Resistor - 52-CRCW251230R0FKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W 30ohm 500V Resistor
52-CRCW251230R0FKEGHP
SMD 1.5W 30ohm 500V Resistor 52-CRCW251230R0FKEGHP
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 30ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251230R0FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 30ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 30ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251230R0FKEGH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1.5W, 30ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251230R0FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 30ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 30ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251230R0FKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251230R0FKEGHP - 990101-CRCW251230R0FKEGHP - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251230R0FKEGHP
990101-CRCW251230R0FKEGHP
Chip Resistor - Surface Mount - CRCW251230R0FKEGHP 990101-CRCW251230R0FKEGHP
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990101-CRCW251230R0F KEGHP Features: Automotive AEC-Q200 Voltage Rating: 500 V Length: 6.2992 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Number of Terminations: 2 Weight: 42.013993 mg Resistance: 30 Ω Power Rating: 1.5 W Width: 3.1496 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): 352130RFT; ERJ-1TNF30R0U; RC2512FK-0730RL; AC2512FK-0730RL; LTR100JZPF30R0; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 2512 Max Power Dissipation: 1.5 W

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990101-CRCW251230R0FKEGHP
Features: Automotive AEC-Q200
Voltage Rating: 500 V
Length: 6.2992 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 700 µm
Number of Terminations: 2
Weight: 42.013993 mg
Resistance: 30 Ω
Power Rating: 1.5 W
Width: 3.1496 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): 352130RFT; ERJ-1TNF30R0U; RC2512FK-0730RL; AC2512FK-0730RL; LTR100JZPF30R0;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 2512
Max Power Dissipation: 1.5 W

Buy Now
RES 30.0 OHM 1.5W 1% 2512 SMD - CRCW251230R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1.5W 1% 2512 SMD
CRCW251230R0FKEGHP
RES 30.0 OHM 1.5W 1% 2512 SMD CRCW251230R0FKEGHP
RES 30.0ohm 1.5W 1% 2512 SMD

RES 30.0ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-30.0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0RDKR-ND
Chip Resistor - Surface Mount 541-30.0RDKR-ND
30 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0RCT-ND
Chip Resistor - Surface Mount 541-30.0RCT-ND
30 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0RTR-ND
Chip Resistor - Surface Mount 541-30.0RTR-ND
30 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251230R0FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251230R0FKEGHP
Chip Resistor - Surface Mount CRCW251230R0FKEGHP
RES SMD 30 OHM 1% 1.5W 2512

RES SMD 30 OHM 1% 1.5W 2512

Supplier's Site Datasheet
Res, Aec-Q200, 30R, 1%, 1.5W, 2512 Rohs Compliant Vishay - 84AH5358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 30R, 1%, 1.5W, 2512 Rohs Compliant Vishay
84AH5358
Res, Aec-Q200, 30R, 1%, 1.5W, 2512 Rohs Compliant Vishay 84AH5358
RES, AEC-Q200, 30R, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 30R, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW251230R0FKEGHP 990101-CRCW251230R0FKEGHP CRCW251230R0FKEGHP 541-30.0RDKR-ND CRCW251230R0FKEGHP 84AH5358
Product Name SMD 1.5W 30ohm 500V Resistor Chip Resistor - Surface Mount - CRCW251230R0FKEGHP RES 30.0 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 30R, 1%, 1.5W, 2512 Rohs Compliant Vishay
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details