Vishay Intertechnology, Inc. RES 30.9K OHM 1.5W 1% 2512 SMD CRCW251230K9FKEGHP

Description
RES 30.9Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 30.9Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1.5W 1% 2512 SMD - CRCW251230K9FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1.5W 1% 2512 SMD
CRCW251230K9FKEGHP
RES 30.9K OHM 1.5W 1% 2512 SMD CRCW251230K9FKEGHP
RES 30.9Kohm 1.5W 1% 2512 SMD

RES 30.9Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251230K9FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251230K9FKEGHP-ND
Chip Resistor - Surface Mount CRCW251230K9FKEGHP-ND
30.9 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.9 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251230K9FKEGHP CRCW251230K9FKEGHP-ND
Product Name RES 30.9K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details