RES 301ohm 1W 1% 2512 SMD
301 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 301 OHM 1% 1W 2512
RES, THICK FILM, 301R, 1%, 1W, 2512; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2512301RFKTG | CRCW2512301RFKTG-ND | CRCW2512301RFKTG | 37C0308 |
| Product Name | RES 301 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 301R, 1%, 1W, 2512; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] |
| Resistance Range | 301 ohms | 301 ohms | 301 ohms | 301 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor |