Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512301RFKEGHP

Description
301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW2512301RFKEGHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512301RFKEGHPCT-ND
Chip Resistor - Surface Mount 541-CRCW2512301RFKEGHPCT-ND
301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512301RFKEGHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512301RFKEGHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512301RFKEGHPDKR-ND
301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512301RFKEGHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512301RFKEGHPTR-ND
Chip Resistor - Surface Mount 541-CRCW2512301RFKEGHPTR-ND
301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 301 OHM 1.5W 1% 2512 SMD - CRCW2512301RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1.5W 1% 2512 SMD
CRCW2512301RFKEGHP
RES 301 OHM 1.5W 1% 2512 SMD CRCW2512301RFKEGHP
RES 301ohm 1.5W 1% 2512 SMD

RES 301ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512301RFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512301RFKEGHP
Chip Resistor - Surface Mount CRCW2512301RFKEGHP
RES SMD 301 OHM 1% 1.5W 2512

RES SMD 301 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW2512301RFKEGHPCT-ND CRCW2512301RFKEGHP CRCW2512301RFKEGHP
Product Name Chip Resistor - Surface Mount RES 301 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details