Vishay Precision Group SMD 300 Ohm 1W Resistor CRCW2512300RJNEG

Description
300 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW2512300RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512300RJNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW2512300RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512300RJNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300 Ohm 1W Resistor - 52-CRCW2512300RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 Ohm 1W Resistor
52-CRCW2512300RJNEG
SMD 300 Ohm 1W Resistor 52-CRCW2512300RJNEG
300 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW2512300RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512300RJNEG can be used for catalog matching and distributor lookup.

300 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW2512300RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512300RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-300XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300XCT-ND
Chip Resistor - Surface Mount 541-300XCT-ND
300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300XDKR-ND
Chip Resistor - Surface Mount 541-300XDKR-ND
300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300XTR-ND
Chip Resistor - Surface Mount 541-300XTR-ND
300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,300,5%,T/R,RoHS Compliant - CRCW2512300RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,300,5%,T/R,RoHS Compliant
CRCW2512300RJNEG
2512,300,5%,T/R,RoHS Compliant CRCW2512300RJNEG
2512,300,5%,T/R,RoHS Compliant

2512,300,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 300R, 5%, 1W, 2512; Resistance Vishay - 59M7110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 5%, 1W, 2512; Resistance Vishay
59M7110
Res, Thick Film, 300R, 5%, 1W, 2512; Resistance Vishay 59M7110
RES, THICK FILM, 300R, 5%, 1W, 2512; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 300R, 5%, 1W, 2512; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 300R, 1W, 2512; Resistance Vishay - 43C6125 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 300R, 1W, 2512; Resistance Vishay
43C6125
Res, Aec-Q200, Thick Film, 300R, 1W, 2512; Resistance Vishay 43C6125
RES, AEC-Q200, THICK FILM, 300R, 1W, 2512; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 300R, 1W, 2512; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512300RJNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512300RJNEG
Chip Resistor - Surface Mount CRCW2512300RJNEG
RES SMD 300 OHM 5% 1W 2512

RES SMD 300 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW2512300RJNEG 541-300XCT-ND CRCW2512300RJNEG 59M7110 CRCW2512300RJNEG
Product Name SMD 300 Ohm 1W Resistor Chip Resistor - Surface Mount 2512,300,5%,T/R,RoHS Compliant Res, Thick Film, 300R, 5%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details