Vishay Intertechnology, Inc. RES 300 OHM 1.5W 1% 2512 SMD CRCW2512300RFKEGHP

Description
RES 300ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 300ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1.5W 1% 2512 SMD - CRCW2512300RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1.5W 1% 2512 SMD
CRCW2512300RFKEGHP
RES 300 OHM 1.5W 1% 2512 SMD CRCW2512300RFKEGHP
RES 300ohm 1.5W 1% 2512 SMD

RES 300ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512300RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512300RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512300RFKEGHP-ND
300 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512300RFKEGHP CRCW2512300RFKEGHP-ND
Product Name RES 300 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details