Vishay Precision Group Chip Resistor - Surface Mount CRCW25122R94FNEG

Description
2.94 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.94 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122R94FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R94FNEG-ND
Chip Resistor - Surface Mount CRCW25122R94FNEG-ND
2.94 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.94 OHM 1W 1% 2512 SMD - CRCW25122R94FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1W 1% 2512 SMD
CRCW25122R94FNEG
RES 2.94 OHM 1W 1% 2512 SMD CRCW25122R94FNEG
RES 2.94ohm 1W 1% 2512 SMD

RES 2.94ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 2R94 1% E67 E3 Rohs Compliant Vishay - 49P4631 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 2R94 1% E67 E3 Rohs Compliant Vishay
49P4631
Crcw2512 200 2R94 1% E67 E3 Rohs Compliant Vishay 49P4631
CRCW2512 200 2R94 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 2R94 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122R94FNEG-ND CRCW25122R94FNEG 49P4631
Product Name Chip Resistor - Surface Mount RES 2.94 OHM 1W 1% 2512 SMD Crcw2512 200 2R94 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 2.94 ohms 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers